Vishay Intertechnology, Inc. RES 53K OHM 1/2W .1% AXIAL CMF5553K000BHEA

Description
RES 53Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 53Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53K OHM 1/2W .1% AXIAL - CMF5553K000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53K OHM 1/2W .1% AXIAL
CMF5553K000BHEA
RES 53K OHM 1/2W .1% AXIAL CMF5553K000BHEA
RES 53Kohm 1/2W .1% AXIAL

RES 53Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553K000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K000BHEA-ND
Through Hole Resistors CMF5553K000BHEA-ND
53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 53K .1% T-2 Ea E3 Vishay - 68P9430 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53K .1% T-2 Ea E3 Vishay
68P9430
Cmf-55 53K .1% T-2 Ea E3 Vishay 68P9430
CMF-55 53K .1% T-2 EA e3

CMF-55 53K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K000BHEA CMF5553K000BHEA-ND 68P9430
Product Name RES 53K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 53K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers