Vishay Intertechnology, Inc. Through Hole Resistors CMF5553K000BERE70

Description
53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5553K000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K000BERE70-ND
Through Hole Resistors CMF5553K000BERE70-ND
53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 53K OHM 1/2W .1% AXIAL - CMF5553K000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53K OHM 1/2W .1% AXIAL
CMF5553K000BERE70
RES 53K OHM 1/2W .1% AXIAL CMF5553K000BERE70
RES 53Kohm 1/2W .1% AXIAL

RES 53Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 53 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 53 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6320
Cmf55, 53 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6320
CMF55, 53 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 53 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K000BERE70-ND CMF5553K000BERE70 41C6320
Product Name Through Hole Resistors RES 53K OHM 1/2W .1% AXIAL Cmf55, 53 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details