Vishay Intertechnology, Inc. RES 536 OHM 1/2W 1% AXIAL CMF55536R00FKRE

Description
RES 536ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/2W 1% AXIAL - CMF55536R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/2W 1% AXIAL
CMF55536R00FKRE
RES 536 OHM 1/2W 1% AXIAL CMF55536R00FKRE
RES 536ohm 1/2W 1% AXIAL

RES 536ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55536R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536R00FKRE-ND
Through Hole Resistors CMF55536R00FKRE-ND
536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 536 1% T-1 R36 Vishay - 68P9480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 536 1% T-1 R36 Vishay
68P9480
Cmf-55 536 1% T-1 R36 Vishay 68P9480
CMF-55 536 1% T-1 R36

CMF-55 536 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55536R00FKRE CMF55536R00FKRE-ND 68P9480
Product Name RES 536 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 536 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers