Vishay Intertechnology, Inc. RES 536 OHM 1/2W 1% AXIAL CMF55536R00FKR6

Description
RES 536ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/2W 1% AXIAL - CMF55536R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/2W 1% AXIAL
CMF55536R00FKR6
RES 536 OHM 1/2W 1% AXIAL CMF55536R00FKR6
RES 536ohm 1/2W 1% AXIAL

RES 536ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55536R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536R00FKR6-ND
Through Hole Resistors CMF55536R00FKR6-ND
536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,536Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6377 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6377
Resistor,metal Film,536Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6377
Resistor,Metal Film,536Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,536Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55536R00FKR6 CMF55536R00FKR6-ND 41C6377
Product Name RES 536 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,536Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details