Vishay Intertechnology, Inc. Through Hole Resistors CMF55536R00FEBF

Description
536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55536R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536R00FEBF-ND
Through Hole Resistors CMF55536R00FEBF-ND
536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 536 OHM 1/2W 1% AXIAL - CMF55536R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/2W 1% AXIAL
CMF55536R00FEBF
RES 536 OHM 1/2W 1% AXIAL CMF55536R00FEBF
RES 536ohm 1/2W 1% AXIAL

RES 536ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,536Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C6372
Resistor,metal Film,536Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C6372
Resistor,Metal Film,536Ohms,250WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,536Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55536R00FEBF-ND CMF55536R00FEBF 41C6372
Product Name Through Hole Resistors RES 536 OHM 1/2W 1% AXIAL Resistor,metal Film,536Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details