Vishay Intertechnology, Inc. Through Hole Resistors CMF55536R00DHR6

Description
536 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55536R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536R00DHR6-ND
Through Hole Resistors CMF55536R00DHR6-ND
536 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 536 OHM 1/2W .5% AXIAL - CMF55536R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/2W .5% AXIAL
CMF55536R00DHR6
RES 536 OHM 1/2W .5% AXIAL CMF55536R00DHR6
RES 536ohm 1/2W .5% AXIAL

RES 536ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,536Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6368
Resistor,metal Film,536Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6368
Resistor,Metal Film,536Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,536Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55536R00DHR6-ND CMF55536R00DHR6 41C6368
Product Name Through Hole Resistors RES 536 OHM 1/2W .5% AXIAL Resistor,metal Film,536Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details