Vishay Intertechnology, Inc. RES 536K OHM 1/2W 1% AXIAL CMF55536K00FKR6

Description
RES 536Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 536Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/2W 1% AXIAL - CMF55536K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/2W 1% AXIAL
CMF55536K00FKR6
RES 536K OHM 1/2W 1% AXIAL CMF55536K00FKR6
RES 536Kohm 1/2W 1% AXIAL

RES 536Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55536K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536K00FKR6-ND
Through Hole Resistors CMF55536K00FKR6-ND
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.36Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.36Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6365
Resistor,metal Film,5.36Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6365
Resistor,Metal Film,5.36MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.36MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55536K00FKR6 CMF55536K00FKR6-ND 41C6365
Product Name RES 536K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.36Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details