Vishay Intertechnology, Inc. RES 536K OHM 1% 50PPM 1/2W CMF55536K00FHEB

Description
RES 536Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 536Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1% 50PPM 1/2W - CMF55536K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1% 50PPM 1/2W
CMF55536K00FHEB
RES 536K OHM 1% 50PPM 1/2W CMF55536K00FHEB
RES 536Kohm 1% 50PPM 1/2W

RES 536Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF536KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF536KHFCT-ND
Through Hole Resistors CMF536KHFCT-ND
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF536KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF536KHFTR-ND
Through Hole Resistors CMF536KHFTR-ND
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55536K00FHEB CMF536KHFCT-ND
Product Name RES 536K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 536000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details