Vishay Intertechnology, Inc. RES 536K OHM 1/2W 1% AXIAL CMF55536K00FEEK

Description
RES 536Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 536Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/2W 1% AXIAL - CMF55536K00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/2W 1% AXIAL
CMF55536K00FEEK
RES 536K OHM 1/2W 1% AXIAL CMF55536K00FEEK
RES 536Kohm 1/2W 1% AXIAL

RES 536Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55536K00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536K00FEEK-ND
Through Hole Resistors CMF55536K00FEEK-ND
536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55536K00FEEK CMF55536K00FEEK-ND
Product Name RES 536K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers