Vishay Intertechnology, Inc. RES 536K OHM 1/2W .5% AXIAL CMF55536K00DHEA

Description
RES 536Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 536Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/2W .5% AXIAL - CMF55536K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/2W .5% AXIAL
CMF55536K00DHEA
RES 536K OHM 1/2W .5% AXIAL CMF55536K00DHEA
RES 536Kohm 1/2W .5% AXIAL

RES 536Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55536K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536K00DHEA-ND
Through Hole Resistors CMF55536K00DHEA-ND
536 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 536K .5% T-2 Ea E3 Vishay - 68P9468 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 536K .5% T-2 Ea E3 Vishay
68P9468
Cmf-55 536K .5% T-2 Ea E3 Vishay 68P9468
CMF-55 536K .5% T-2 EA e3

CMF-55 536K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55536K00DHEA CMF55536K00DHEA-ND 68P9468
Product Name RES 536K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 536K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details