Vishay Intertechnology, Inc. Through Hole Resistors CMF55536K00BHEB

Description
536 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55536K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55536K00BHEB-ND
Through Hole Resistors CMF55536K00BHEB-ND
536 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 536K OHM 1/2W .1% AXIAL - CMF55536K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/2W .1% AXIAL
CMF55536K00BHEB
RES 536K OHM 1/2W .1% AXIAL CMF55536K00BHEB
RES 536Kohm 1/2W .1% AXIAL

RES 536Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 536K .1% T-2 Eb E3 Vishay - 68P9465 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 536K .1% T-2 Eb E3 Vishay
68P9465
Cmf-55 536K .1% T-2 Eb E3 Vishay 68P9465
CMF-55 536K .1% T-2 EB e3

CMF-55 536K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55536K00BHEB-ND CMF55536K00BHEB 68P9465
Product Name Through Hole Resistors RES 536K OHM 1/2W .1% AXIAL Cmf-55 536K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details