Vishay Intertechnology, Inc. RES 530 OHM 1/2W .1% AXIAL CMF55530R00BEEK

Description
RES 530ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 530ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530 OHM 1/2W .1% AXIAL - CMF55530R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530 OHM 1/2W .1% AXIAL
CMF55530R00BEEK
RES 530 OHM 1/2W .1% AXIAL CMF55530R00BEEK
RES 530ohm 1/2W .1% AXIAL

RES 530ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55530R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55530R00BEEK-ND
Through Hole Resistors CMF55530R00BEEK-ND
530 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

530 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 530 .1% T-9 Ek E3 Vishay - 68P9462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 530 .1% T-9 Ek E3 Vishay
68P9462
Cmf-55 530 .1% T-9 Ek E3 Vishay 68P9462
CMF-55 530 .1% T-9 EK e3

CMF-55 530 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55530R00BEEK CMF55530R00BEEK-ND 68P9462
Product Name RES 530 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 530 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 530 ohms 530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers