Vishay Intertechnology, Inc. Through Hole Resistors CMF5552R300FKR670

Description
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5552R300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552R300FKR670-ND
Through Hole Resistors CMF5552R300FKR670-ND
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 52.3 OHM 1/2W 1% AXIAL - CMF5552R300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W 1% AXIAL
CMF5552R300FKR670
RES 52.3 OHM 1/2W 1% AXIAL CMF5552R300FKR670
RES 52.3ohm 1/2W 1% AXIAL

RES 52.3ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 52.3 1% T-1 Re6 Vishay - 68P9387 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 52.3 1% T-1 Re6 Vishay
68P9387
Cmf-55-70 52.3 1% T-1 Re6 Vishay 68P9387
CMF-55-70 52.3 1% T-1 RE6

CMF-55-70 52.3 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552R300FKR670-ND CMF5552R300FKR670 68P9387
Product Name Through Hole Resistors RES 52.3 OHM 1/2W 1% AXIAL Cmf-55-70 52.3 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details