Vishay Intertechnology, Inc. RES 52.3 OHM 1/2W 1% AXIAL CMF5552R300FKEK

Description
RES 52.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/2W 1% AXIAL - CMF5552R300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W 1% AXIAL
CMF5552R300FKEK
RES 52.3 OHM 1/2W 1% AXIAL CMF5552R300FKEK
RES 52.3ohm 1/2W 1% AXIAL

RES 52.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552R300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552R300FKEK-ND
Through Hole Resistors CMF5552R300FKEK-ND
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 52.3 1% T-1 Ek E3 Vishay - 48P6921 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.3 1% T-1 Ek E3 Vishay
48P6921
Cmf-55 52.3 1% T-1 Ek E3 Vishay 48P6921
CMF-55 52.3 1% T-1 EK e3

CMF-55 52.3 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552R300FKEK CMF5552R300FKEK-ND 48P6921
Product Name RES 52.3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 52.3 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details