Vishay Intertechnology, Inc. RES 52.3 OHM 1/2W 1% AXIAL CMF5552R300FKBF

Description
RES 52.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/2W 1% AXIAL - CMF5552R300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W 1% AXIAL
CMF5552R300FKBF
RES 52.3 OHM 1/2W 1% AXIAL CMF5552R300FKBF
RES 52.3ohm 1/2W 1% AXIAL

RES 52.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552R300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552R300FKBF-ND
Through Hole Resistors CMF5552R300FKBF-ND
52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,52.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 66H8557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,52.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
66H8557
Resistor,metal Film,52.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 66H8557
Resistor,Metal Film,52.3Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,52.3Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552R300FKBF CMF5552R300FKBF-ND 66H8557
Product Name RES 52.3 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,52.3Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers