Vishay Intertechnology, Inc. Through Hole Resistors CMF5552R300DHR6

Description
52.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
52.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5552R300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552R300DHR6-ND
Through Hole Resistors CMF5552R300DHR6-ND
52.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 52.3 OHM 1/2W .5% AXIAL - CMF5552R300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W .5% AXIAL
CMF5552R300DHR6
RES 52.3 OHM 1/2W .5% AXIAL CMF5552R300DHR6
RES 52.3ohm 1/2W .5% AXIAL

RES 52.3ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 52.3 .5% T-2 Re6 Vishay - 68P9382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.3 .5% T-2 Re6 Vishay
68P9382
Cmf-55 52.3 .5% T-2 Re6 Vishay 68P9382
CMF-55 52.3 .5% T-2 RE6

CMF-55 52.3 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552R300DHR6-ND CMF5552R300DHR6 68P9382
Product Name Through Hole Resistors RES 52.3 OHM 1/2W .5% AXIAL Cmf-55 52.3 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers