Vishay Intertechnology, Inc. RES 52.3 OHM 1/2W .5% AXIAL CMF5552R300DHEB

Description
RES 52.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/2W .5% AXIAL - CMF5552R300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W .5% AXIAL
CMF5552R300DHEB
RES 52.3 OHM 1/2W .5% AXIAL CMF5552R300DHEB
RES 52.3ohm 1/2W .5% AXIAL

RES 52.3ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552R300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552R300DHEB-ND
Through Hole Resistors CMF5552R300DHEB-ND
52.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 52.3 .5% T-2 Eb E3 Vishay - 68P9380 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.3 .5% T-2 Eb E3 Vishay
68P9380
Cmf-55 52.3 .5% T-2 Eb E3 Vishay 68P9380
CMF-55 52.3 .5% T-2 EB e3

CMF-55 52.3 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552R300DHEB CMF5552R300DHEB-ND 68P9380
Product Name RES 52.3 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 52.3 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details