Vishay Intertechnology, Inc. RES 52.3 OHM 1/2W .5% AXIAL CMF5552R300DHBF

Description
RES 52.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/2W .5% AXIAL - CMF5552R300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/2W .5% AXIAL
CMF5552R300DHBF
RES 52.3 OHM 1/2W .5% AXIAL CMF5552R300DHBF
RES 52.3ohm 1/2W .5% AXIAL

RES 52.3ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552R300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552R300DHBF-ND
Through Hole Resistors CMF5552R300DHBF-ND
52.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,52.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,52.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6291
Resistor,metal Film,52.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6291
Resistor,Metal Film,52.3Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,52.3Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552R300DHBF CMF5552R300DHBF-ND 41C6291
Product Name RES 52.3 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,52.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details