Vishay Intertechnology, Inc. Metal Film Resistors - CMF5552K941BEEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5552K941BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5552K941BEEB
Metal Film Resistors - CMF5552K941BEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5552K941BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K941BEEB-ND
Through Hole Resistors CMF5552K941BEEB-ND
52.941 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.941 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 52.941K .1% T-9 Eb E3 Vishay - 68P9378 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.941K .1% T-9 Eb E3 Vishay
68P9378
Cmf-55 52.941K .1% T-9 Eb E3 Vishay 68P9378
CMF-55 52.941K .1% T-9 EB e3

CMF-55 52.941K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K941BEEB CMF5552K941BEEB-ND 68P9378
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 52.941K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details