Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W 1% AXIAL CMF5552K300FKEB70

Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W 1% AXIAL - CMF5552K300FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W 1% AXIAL
CMF5552K300FKEB70
RES 52.3K OHM 1/2W 1% AXIAL CMF5552K300FKEB70
RES 52.3Kohm 1/2W 1% AXIAL

RES 52.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300FKEB70-ND
Through Hole Resistors CMF5552K300FKEB70-ND
52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 52.3K 1% T-1 Eb E3 Vishay - 68P9369 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 52.3K 1% T-1 Eb E3 Vishay
68P9369
Cmf-55-70 52.3K 1% T-1 Eb E3 Vishay 68P9369
CMF-55-70 52.3K 1% T-1 EB e3

CMF-55-70 52.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300FKEB70 CMF5552K300FKEB70-ND 68P9369
Product Name RES 52.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 52.3K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details