Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W 1% AXIAL CMF5552K300FKEA

Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W 1% AXIAL - CMF5552K300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W 1% AXIAL
CMF5552K300FKEA
RES 52.3K OHM 1/2W 1% AXIAL CMF5552K300FKEA
RES 52.3Kohm 1/2W 1% AXIAL

RES 52.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300FKEA-ND
Through Hole Resistors CMF5552K300FKEA-ND
52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 52.3K 1% T-1 Ea E3 Vishay - 48P6919 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.3K 1% T-1 Ea E3 Vishay
48P6919
Cmf-55 52.3K 1% T-1 Ea E3 Vishay 48P6919
CMF-55 52.3K 1% T-1 EA e3

CMF-55 52.3K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300FKEA CMF5552K300FKEA-ND 48P6919
Product Name RES 52.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 52.3K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details