Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W 1% AXIAL CMF5552K300FER6

Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W 1% AXIAL - CMF5552K300FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W 1% AXIAL
CMF5552K300FER6
RES 52.3K OHM 1/2W 1% AXIAL CMF5552K300FER6
RES 52.3Kohm 1/2W 1% AXIAL

RES 52.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300FER6-ND
Through Hole Resistors CMF5552K300FER6-ND
52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,523Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C6284
Resistor,metal Film,523Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C6284
Resistor,Metal Film,523KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,523KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300FER6 CMF5552K300FER6-ND 41C6284
Product Name RES 52.3K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,523Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details