Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W 1% AXIAL CMF5552K300FEEB

Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W 1% AXIAL - CMF5552K300FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W 1% AXIAL
CMF5552K300FEEB
RES 52.3K OHM 1/2W 1% AXIAL CMF5552K300FEEB
RES 52.3Kohm 1/2W 1% AXIAL

RES 52.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300FEEB-ND
Through Hole Resistors CMF5552K300FEEB-ND
52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5552K300FEEB CMF5552K300FEEB-ND
Product Name RES 52.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details