Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W 0.5% AXIAL CMF5552K300DHR6

Description
RES 52.3Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W 0.5% AXIAL - CMF5552K300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W 0.5% AXIAL
CMF5552K300DHR6
RES 52.3K OHM 1/2W 0.5% AXIAL CMF5552K300DHR6
RES 52.3Kohm 1/2W 0.5% AXIAL

RES 52.3Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300DHR6-ND
Through Hole Resistors CMF5552K300DHR6-ND
52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,52.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,52.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6279
Resistor,metal Film,52.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6279
Resistor,Metal Film,52.3KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,52.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300DHR6 CMF5552K300DHR6-ND 41C6279
Product Name RES 52.3K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,52.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details