Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W .5% AXIAL CMF5552K300DHEB

Description
RES 52.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W .5% AXIAL - CMF5552K300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W .5% AXIAL
CMF5552K300DHEB
RES 52.3K OHM 1/2W .5% AXIAL CMF5552K300DHEB
RES 52.3Kohm 1/2W .5% AXIAL

RES 52.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300DHEB-ND
Through Hole Resistors CMF5552K300DHEB-ND
52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 52.3K .5% T-2 Eb E3 Vishay - 68P9363 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.3K .5% T-2 Eb E3 Vishay
68P9363
Cmf-55 52.3K .5% T-2 Eb E3 Vishay 68P9363
CMF-55 52.3K .5% T-2 EB e3

CMF-55 52.3K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300DHEB CMF5552K300DHEB-ND 68P9363
Product Name RES 52.3K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 52.3K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details