Vishay Intertechnology, Inc. Through Hole Resistors CMF5552K300DHEA

Description
52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5552K300DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300DHEA-ND
Through Hole Resistors CMF5552K300DHEA-ND
52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 52.3K OHM 1/2W .5% AXIAL - CMF5552K300DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W .5% AXIAL
CMF5552K300DHEA
RES 52.3K OHM 1/2W .5% AXIAL CMF5552K300DHEA
RES 52.3Kohm 1/2W .5% AXIAL

RES 52.3Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 52.3K .5% T-2 Ea E3 Vishay - 68P9362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.3K .5% T-2 Ea E3 Vishay
68P9362
Cmf-55 52.3K .5% T-2 Ea E3 Vishay 68P9362
CMF-55 52.3K .5% T-2 EA e3

CMF-55 52.3K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300DHEA-ND CMF5552K300DHEA 68P9362
Product Name Through Hole Resistors RES 52.3K OHM 1/2W .5% AXIAL Cmf-55 52.3K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details