Vishay Intertechnology, Inc. Through Hole Resistors CMF5552K300BHRE

Description
52.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5552K300BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300BHRE-ND
Through Hole Resistors CMF5552K300BHRE-ND
52.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 52.3K OHM 1/2W .1% AXIAL - CMF5552K300BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W .1% AXIAL
CMF5552K300BHRE
RES 52.3K OHM 1/2W .1% AXIAL CMF5552K300BHRE
RES 52.3Kohm 1/2W .1% AXIAL

RES 52.3Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 52.3K .1% T-2 R36 Vishay - 68P9361 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 52.3K .1% T-2 R36 Vishay
68P9361
Cmf-55 52.3K .1% T-2 R36 Vishay 68P9361
CMF-55 52.3K .1% T-2 R36

CMF-55 52.3K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300BHRE-ND CMF5552K300BHRE 68P9361
Product Name Through Hole Resistors RES 52.3K OHM 1/2W .1% AXIAL Cmf-55 52.3K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details