Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W .1% AXIAL CMF5552K300BERE70

Description
RES 52.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W .1% AXIAL - CMF5552K300BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W .1% AXIAL
CMF5552K300BERE70
RES 52.3K OHM 1/2W .1% AXIAL CMF5552K300BERE70
RES 52.3Kohm 1/2W .1% AXIAL

RES 52.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300BERE70-ND
Through Hole Resistors CMF5552K300BERE70-ND
52.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5552K300BERE70 CMF5552K300BERE70-ND
Product Name RES 52.3K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers