Vishay Intertechnology, Inc. RES 52.3K OHM 1/2W .1% AXIAL CMF5552K300BER670

Description
RES 52.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/2W .1% AXIAL - CMF5552K300BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/2W .1% AXIAL
CMF5552K300BER670
RES 52.3K OHM 1/2W .1% AXIAL CMF5552K300BER670
RES 52.3Kohm 1/2W .1% AXIAL

RES 52.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5552K300BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K300BER670-ND
Through Hole Resistors CMF5552K300BER670-ND
52.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6269 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6269
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6269
Resistor,Metal Film,523KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,523KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K300BER670 CMF5552K300BER670-ND 41C6269
Product Name RES 52.3K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers