Vishay Intertechnology, Inc. Through Hole Resistors CMF5552K000BHBF

Description
52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5552K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5552K000BHBF-ND
Through Hole Resistors CMF5552K000BHBF-ND
52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 52K OHM 1/2W 0.1% AXIAL - CMF5552K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52K OHM 1/2W 0.1% AXIAL
CMF5552K000BHBF
RES 52K OHM 1/2W 0.1% AXIAL CMF5552K000BHBF
RES 52Kohm 1/2W 0.1% AXIAL

RES 52Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 52 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C6263 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 52 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C6263
Cmf55, 52 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C6263
CMF55, 52 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 52 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5552K000BHBF-ND CMF5552K000BHBF 41C6263
Product Name Through Hole Resistors RES 52K OHM 1/2W 0.1% AXIAL Cmf55, 52 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details