Vishay Intertechnology, Inc. RES 527.5 OHM 1/2W 0.1% AXIAL CMF55527R50BEEA

Description
RES 527.5ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 527.5ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 527.5 OHM 1/2W 0.1% AXIAL - CMF55527R50BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 527.5 OHM 1/2W 0.1% AXIAL
CMF55527R50BEEA
RES 527.5 OHM 1/2W 0.1% AXIAL CMF55527R50BEEA
RES 527.5ohm 1/2W 0.1% AXIAL

RES 527.5ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55527R50BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55527R50BEEA-ND
Through Hole Resistors CMF55527R50BEEA-ND
527.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

527.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 527.5 .1% T-9 Ea E3 Vishay - 68P9426 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 527.5 .1% T-9 Ea E3 Vishay
68P9426
Cmf-55 527.5 .1% T-9 Ea E3 Vishay 68P9426
CMF-55 527.5 .1% T-9 EA e3

CMF-55 527.5 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55527R50BEEA CMF55527R50BEEA-ND 68P9426
Product Name RES 527.5 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 527.5 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 528 ohms 528 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers