Vishay Intertechnology, Inc. RES 523 OHM 1/2W 1% AXIAL CMF55523R00FKRE

Description
RES 523ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/2W 1% AXIAL - CMF55523R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W 1% AXIAL
CMF55523R00FKRE
RES 523 OHM 1/2W 1% AXIAL CMF55523R00FKRE
RES 523ohm 1/2W 1% AXIAL

RES 523ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00FKRE-ND
Through Hole Resistors CMF55523R00FKRE-ND
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 523 1% T-1 R36 Vishay - 68P9422 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 523 1% T-1 R36 Vishay
68P9422
Cmf-55 523 1% T-1 R36 Vishay 68P9422
CMF-55 523 1% T-1 R36

CMF-55 523 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523R00FKRE CMF55523R00FKRE-ND 68P9422
Product Name RES 523 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 523 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details