Vishay Intertechnology, Inc. Through Hole Resistors CMF55523R00FKEK

Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00FKEK-ND
Through Hole Resistors CMF55523R00FKEK-ND
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523 OHM 1/2W 1% AXIAL - CMF55523R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W 1% AXIAL
CMF55523R00FKEK
RES 523 OHM 1/2W 1% AXIAL CMF55523R00FKEK
RES 523ohm 1/2W 1% AXIAL

RES 523ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 523 1% T-1 Ek E3 Vishay - 48P6927 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 523 1% T-1 Ek E3 Vishay
48P6927
Cmf-55 523 1% T-1 Ek E3 Vishay 48P6927
CMF-55 523 1% T-1 EK e3

CMF-55 523 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523R00FKEK-ND CMF55523R00FKEK 48P6927
Product Name Through Hole Resistors RES 523 OHM 1/2W 1% AXIAL Cmf-55 523 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details