Vishay Intertechnology, Inc. Through Hole Resistors CMF55523R00FKBF39

Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523R00FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00FKBF39-ND
Through Hole Resistors CMF55523R00FKBF39-ND
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523 OHM 1/2W 1% AXIAL - CMF55523R00FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W 1% AXIAL
CMF55523R00FKBF39
RES 523 OHM 1/2W 1% AXIAL CMF55523R00FKBF39
RES 523ohm 1/2W 1% AXIAL

RES 523ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 523 1% T-1 B14 Vishay - 68P9420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 523 1% T-1 B14 Vishay
68P9420
Cmf-55-39 523 1% T-1 B14 Vishay 68P9420
CMF-55-39 523 1% T-1 B14

CMF-55-39 523 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523R00FKBF39-ND CMF55523R00FKBF39 68P9420
Product Name Through Hole Resistors RES 523 OHM 1/2W 1% AXIAL Cmf-55-39 523 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers