Vishay Intertechnology, Inc. Through Hole Resistors CMF55523R00FKBF

Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00FKBF-ND
Through Hole Resistors CMF55523R00FKBF-ND
523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523 OHM 1/2W 1% AXIAL - CMF55523R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W 1% AXIAL
CMF55523R00FKBF
RES 523 OHM 1/2W 1% AXIAL CMF55523R00FKBF
RES 523ohm 1/2W 1% AXIAL

RES 523ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6317
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6317
Resistor,Metal Film,523Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,523Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523R00FKBF-ND CMF55523R00FKBF 41C6317
Product Name Through Hole Resistors RES 523 OHM 1/2W 1% AXIAL Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details