Vishay Intertechnology, Inc. RES 523 OHM 1/2W .1% AXIAL CMF55523R00BER6

Description
RES 523ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/2W .1% AXIAL - CMF55523R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W .1% AXIAL
CMF55523R00BER6
RES 523 OHM 1/2W .1% AXIAL CMF55523R00BER6
RES 523ohm 1/2W .1% AXIAL

RES 523ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00BER6-ND
Through Hole Resistors CMF55523R00BER6-ND
523 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55523R00BER6 CMF55523R00BER6-ND
Product Name RES 523 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details