Vishay Intertechnology, Inc. RES 523 OHM 1/2W .1% AXIAL CMF55523R00BEEK

Description
RES 523ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/2W .1% AXIAL - CMF55523R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/2W .1% AXIAL
CMF55523R00BEEK
RES 523 OHM 1/2W .1% AXIAL CMF55523R00BEEK
RES 523ohm 1/2W .1% AXIAL

RES 523ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523R00BEEK-ND
Through Hole Resistors CMF55523R00BEEK-ND
523 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55523R00BEEK CMF55523R00BEEK-ND
Product Name RES 523 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers