Vishay Intertechnology, Inc. Metal Film Resistors - CMF55523R00BEEB

Description
Metal Film Resistors - Through Hole 1/4watt 523ohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 523ohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55523R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55523R00BEEB
Metal Film Resistors - CMF55523R00BEEB
Metal Film Resistors - Through Hole 1/4watt 523ohms .1%

Metal Film Resistors - Through Hole 1/4watt 523ohms .1%

Supplier's Site
Through Hole Resistors - 541-CMF55523R00BEEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55523R00BEEBTR-ND
Through Hole Resistors 541-CMF55523R00BEEBTR-ND
523 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55523R00BEEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55523R00BEEBCT-ND
Through Hole Resistors 541-CMF55523R00BEEBCT-ND
523 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55523R00BEEB 541-CMF55523R00BEEBTR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers