Vishay Intertechnology, Inc. RES 523K OHM 1/2W 1% AXIAL CMF55523K00FKR6

Description
RES 523Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/2W 1% AXIAL - CMF55523K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/2W 1% AXIAL
CMF55523K00FKR6
RES 523K OHM 1/2W 1% AXIAL CMF55523K00FKR6
RES 523Kohm 1/2W 1% AXIAL

RES 523Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00FKR6-ND
Through Hole Resistors CMF55523K00FKR6-ND
523 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,523Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6315
Resistor,metal Film,523Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6315
Resistor,Metal Film,523KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,523KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523K00FKR6 CMF55523K00FKR6-ND 41C6315
Product Name RES 523K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,523Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details