Vishay Precision Group Cmf55, 523 Kohm, +/1 Percent, 50 Ppm Vishay CMF55523K00FHR7

Description
CMF55, 523 kOhm, +/- 1 Percent, 50 ppm
Description
CMF55, 523 kOhm, +/- 1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 523 Kohm, +/1 Percent, 50 Ppm Vishay - 41C6310 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 523 Kohm, +/1 Percent, 50 Ppm Vishay
41C6310
Cmf55, 523 Kohm, +/1 Percent, 50 Ppm Vishay 41C6310
CMF55, 523 kOhm, +/- 1 Percent, 50 ppm

CMF55, 523 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C6310
Product Name Cmf55, 523 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers