Vishay Intertechnology, Inc. RES 523K OHM 1/2W .5% AXIAL CMF55523K00DHEB

Description
RES 523Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/2W .5% AXIAL - CMF55523K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/2W .5% AXIAL
CMF55523K00DHEB
RES 523K OHM 1/2W .5% AXIAL CMF55523K00DHEB
RES 523Kohm 1/2W .5% AXIAL

RES 523Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00DHEB-ND
Through Hole Resistors CMF55523K00DHEB-ND
523 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 523K .5% T-2 Eb E3 Vishay - 68P9399 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 523K .5% T-2 Eb E3 Vishay
68P9399
Cmf-55 523K .5% T-2 Eb E3 Vishay 68P9399
CMF-55 523K .5% T-2 EB e3

CMF-55 523K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523K00DHEB CMF55523K00DHEB-ND 68P9399
Product Name RES 523K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 523K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details