Vishay Intertechnology, Inc. Through Hole Resistors CMF55523K00BHRE

Description
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00BHRE-ND
Through Hole Resistors CMF55523K00BHRE-ND
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523K OHM 1/2W .1% AXIAL - CMF55523K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/2W .1% AXIAL
CMF55523K00BHRE
RES 523K OHM 1/2W .1% AXIAL CMF55523K00BHRE
RES 523Kohm 1/2W .1% AXIAL

RES 523Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6298
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6298
Resistor,Metal Film,523KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,523KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523K00BHRE-ND CMF55523K00BHRE 41C6298
Product Name Through Hole Resistors RES 523K OHM 1/2W .1% AXIAL Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details