Vishay Intertechnology, Inc. Through Hole Resistors CMF55523K00BHR6

Description
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55523K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00BHR6-ND
Through Hole Resistors CMF55523K00BHR6-ND
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523K OHM 1/2W .1% AXIAL - CMF55523K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/2W .1% AXIAL
CMF55523K00BHR6
RES 523K OHM 1/2W .1% AXIAL CMF55523K00BHR6
RES 523Kohm 1/2W .1% AXIAL

RES 523Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C6299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C6299
Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C6299
Resistor,Metal Film,523KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,523KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55523K00BHR6-ND CMF55523K00BHR6 41C6299
Product Name Through Hole Resistors RES 523K OHM 1/2W .1% AXIAL Resistor,metal Film,523Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details