Vishay Intertechnology, Inc. RES 523K OHM 1/2W .1% AXIAL CMF55523K00BERE

Description
RES 523Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/2W .1% AXIAL - CMF55523K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/2W .1% AXIAL
CMF55523K00BERE
RES 523K OHM 1/2W .1% AXIAL CMF55523K00BERE
RES 523Kohm 1/2W .1% AXIAL

RES 523Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55523K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55523K00BERE-ND
Through Hole Resistors CMF55523K00BERE-ND
523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55523K00BERE CMF55523K00BERE-ND
Product Name RES 523K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers