Vishay Intertechnology, Inc. RES 522 OHM 1/2W 0.1% AXIAL CMF55522R00BEEK

Description
RES 522ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 522ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 522 OHM 1/2W 0.1% AXIAL - CMF55522R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 522 OHM 1/2W 0.1% AXIAL
CMF55522R00BEEK
RES 522 OHM 1/2W 0.1% AXIAL CMF55522R00BEEK
RES 522ohm 1/2W 0.1% AXIAL

RES 522ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55522R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55522R00BEEK-ND
Through Hole Resistors CMF55522R00BEEK-ND
522 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

522 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 522 .1% T-9 Ek E3 Vishay - 68P9392 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 522 .1% T-9 Ek E3 Vishay
68P9392
Cmf-55 522 .1% T-9 Ek E3 Vishay 68P9392
CMF-55 522 .1% T-9 EK e3

CMF-55 522 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55522R00BEEK CMF55522R00BEEK-ND 68P9392
Product Name RES 522 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 522 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 522 ohms 522 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details