Vishay Intertechnology, Inc. Through Hole Resistors CMF5551R400FKEB

Description
51.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5551R400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R400FKEB-ND
Through Hole Resistors CMF5551R400FKEB-ND
51.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 51.4 OHM 1/2W 1% AXIAL - CMF5551R400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.4 OHM 1/2W 1% AXIAL
CMF5551R400FKEB
RES 51.4 OHM 1/2W 1% AXIAL CMF5551R400FKEB
RES 51.4ohm 1/2W 1% AXIAL

RES 51.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 51.4 1% T-1 Eb E3 Vishay - 48P6908 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 51.4 1% T-1 Eb E3 Vishay
48P6908
Cmf-55 51.4 1% T-1 Eb E3 Vishay 48P6908
CMF-55 51.4 1% T-1 EB e3

CMF-55 51.4 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5551R400FKEB-ND CMF5551R400FKEB 48P6908
Product Name Through Hole Resistors RES 51.4 OHM 1/2W 1% AXIAL Cmf-55 51.4 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.4 ohms 51.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details