Vishay Precision Group Cmf-55-70 51.1 1% T-1 Re7 Vishay CMF5551R100FKR770

Description
CMF-55-70 51.1 1% T-1 RE7
Description
CMF-55-70 51.1 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55-70 51.1 1% T-1 Re7 Vishay - 68P9275 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 51.1 1% T-1 Re7 Vishay
68P9275
Cmf-55-70 51.1 1% T-1 Re7 Vishay 68P9275
CMF-55-70 51.1 1% T-1 RE7

CMF-55-70 51.1 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P9275
Product Name Cmf-55-70 51.1 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details