Vishay Intertechnology, Inc. METAL FILM,1/8W,51.1,1%,100PPM,BULK CMF5551R100FKBF

Description
METAL FILM,1/8W,51.1,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,51.1,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,51.1,1%,100PPM,BULK - CMF5551R100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,51.1,1%,100PPM,BULK
CMF5551R100FKBF
METAL FILM,1/8W,51.1,1%,100PPM,BULK CMF5551R100FKBF
METAL FILM,1/8W,51.1,1%,10 0PPM,BULK

METAL FILM,1/8W,51.1,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - CMF5551R100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R100FKBF-ND
Through Hole Resistors CMF5551R100FKBF-ND
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5551R100FKBF CMF5551R100FKBF-ND
Product Name METAL FILM,1/8W,51.1,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details