Vishay Intertechnology, Inc. RES 51.1 OHM 1% 50PPM 1/2W CMF5551R100FHEB

Description
RES 51.1ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 51.1ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1% 50PPM 1/2W - CMF5551R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1% 50PPM 1/2W
CMF5551R100FHEB
RES 51.1 OHM 1% 50PPM 1/2W CMF5551R100FHEB
RES 51.1ohm 1% 50PPM 1/2W

RES 51.1ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF51.1HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF51.1HFCT-ND
Through Hole Resistors CMF51.1HFCT-ND
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF51.1HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF51.1HFTR-ND
Through Hole Resistors CMF51.1HFTR-ND
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5551R100FHEB CMF51.1HFCT-ND
Product Name RES 51.1 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers