Vishay Intertechnology, Inc. Through Hole Resistors CMF5551R100FEEB

Description
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5551R100FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5551R100FEEB-ND
Through Hole Resistors CMF5551R100FEEB-ND
51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 51.1 OHM 1/2W 1% AXIAL - CMF5551R100FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/2W 1% AXIAL
CMF5551R100FEEB
RES 51.1 OHM 1/2W 1% AXIAL CMF5551R100FEEB
RES 51.1ohm 1/2W 1% AXIAL

RES 51.1ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5551R100FEEB-ND CMF5551R100FEEB
Product Name Through Hole Resistors RES 51.1 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers